Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22946YZPR TPS22946YZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055486-TPS22946YZPR Packaging: Reel - TR Features: Auto Restart Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Voltage - Load: 1.62 V to 5.5 V Rds On (Typ): 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055486-TPS22946YZPR Packaging: Reel - TR Features: Auto Restart Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Voltage - Load: 1.62 V to 5.5 V Rds On (Typ): 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22946YZPR
TPS22946YZPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22946YZPR TPS22946YZPR
Manufacturer: Texas Instruments Win Source Part Number: 055486-TPS22946YZPR Packaging: Reel - TR Features: Auto Restart Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Voltage - Load: 1.62 V to 5.5 V Rds On (Typ): 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055486-TPS22946YZPR
Packaging: Reel - TR
Features: Auto Restart
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Voltage - Load: 1.62 V to 5.5 V
Rds On (Typ): 300 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22946YZPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22946YZPR
PMIC - Power Distribution Switches, Load Drivers TPS22946YZPR
IC PWR SWITCH P-CHAN 1:1 6DSBGA

IC PWR SWITCH P-CHAN 1:1 6DSBGA

Supplier's Site Datasheet
Power Load Switch, 5.5V, Dsbga-6; Power Load Switch Type Texas Instruments - 29AH8085 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Dsbga-6; Power Load Switch Type Texas Instruments
29AH8085
Power Load Switch, 5.5V, Dsbga-6; Power Load Switch Type Texas Instruments 29AH8085
POWER LOAD SWITCH, 5.5V, DSBGA-6; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:165mA; On State Resistance:0.3ohm; Distribution Switch Case Style:DSBGA; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, DSBGA-6; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:165mA; On State Resistance:0.3ohm; Distribution Switch Case Style:DSBGA; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22946YZPR TPS22946YZPR 29AH8085
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22946YZPR PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.5V, Dsbga-6; Power Load Switch Type Texas Instruments
Voltage 1.62 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-307 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details