Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS22941DCKR

Description
Win Source Part Number: 1100872-TPS22941DCKR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 40mA Output Configuration: High Side Voltage - Load: 1.62V ~ 5.5V Rds On (Typ): 400mOhm Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF2003; TPS22942DCKR; TPS22944DCKR; MIC94070YC6-TR; MIC94091YC6-TR; MIC94090YC6-TR; TPS22943DCKRTPS22941 DCKR .; TPS22941DCKR.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-TPS22941DCKR,29 6-25217-1,-296-25217 -1-ND,-TPS22941DCKR- NDR,TEXTISTPS22941DC KR,296-25217-2,296-2 5217-6 Base Product Number: TPS22941
Request a Quote Datasheet
Description
Win Source Part Number: 1100872-TPS22941DCKR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 40mA Output Configuration: High Side Voltage - Load: 1.62V ~ 5.5V Rds On (Typ): 400mOhm Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF2003; TPS22942DCKR; TPS22944DCKR; MIC94070YC6-TR; MIC94091YC6-TR; MIC94090YC6-TR; TPS22943DCKRTPS22941 DCKR .; TPS22941DCKR.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-TPS22941DCKR,29 6-25217-1,-296-25217 -1-ND,-TPS22941DCKR- NDR,TEXTISTPS22941DC KR,296-25217-2,296-2 5217-6 Base Product Number: TPS22941
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1100872-TPS22941DCKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1100872-TPS22941DCKR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1100872-TPS22941DCKR
Win Source Part Number: 1100872-TPS22941DCKR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 40mA Output Configuration: High Side Voltage - Load: 1.62V ~ 5.5V Rds On (Typ): 400mOhm Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF2003; TPS22942DCKR; TPS22944DCKR; MIC94070YC6-TR; MIC94091YC6-TR; MIC94090YC6-TR; TPS22943DCKRTPS22941 DCKR .; TPS22941DCKR.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-TPS22941DCKR,29 6-25217-1,-296-25217 -1-ND,-TPS22941DCKR- NDR,TEXTISTPS22941DC KR,296-25217-2,296-2 5217-6 Base Product Number: TPS22941

Win Source Part Number: 1100872-TPS22941DCKR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Auto Restart
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 40mA
Output Configuration: High Side
Voltage - Load: 1.62V ~ 5.5V
Rds On (Typ): 400mOhm
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): FPF2003; TPS22942DCKR; TPS22944DCKR; MIC94070YC6-TR; MIC94091YC6-TR; MIC94090YC6-TR; TPS22943DCKRTPS22941DCKR .; TPS22941DCKR.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TPS22941DCKR,296-25217-1,-296-25217-1-ND,-TPS22941DCKR-NDR,TEXTISTPS22941DCKR,296-25217-2,296-25217-6
Base Product Number: TPS22941

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1100872-TPS22941DCKR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1906547P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details