Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS22933ARSER TPS22933ARSER

Description
Manufacturer: Texas Instruments Win Source Part Number: 033696-TPS22933ARSER Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 65μs Delay Time - OFF: 32μs Current - Output (Max): 75mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-UQFN (1.5x1.5) Supply Voltage - Operating: 2.5 V to 12 V Operating Supply Current: 2mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033696-TPS22933ARSER Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 65μs Delay Time - OFF: 32μs Current - Output (Max): 75mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-UQFN (1.5x1.5) Supply Voltage - Operating: 2.5 V to 12 V Operating Supply Current: 2mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS22933ARSER - 033696-TPS22933ARSER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS22933ARSER
033696-TPS22933ARSER
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS22933ARSER 033696-TPS22933ARSER
Manufacturer: Texas Instruments Win Source Part Number: 033696-TPS22933ARSER Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 65μs Delay Time - OFF: 32μs Current - Output (Max): 75mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-UQFN (1.5x1.5) Supply Voltage - Operating: 2.5 V to 12 V Operating Supply Current: 2mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033696-TPS22933ARSER
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Polarity: P-Channel
Internal Switch(s): Yes
Delay Time - ON: 65μs
Delay Time - OFF: 32μs
Current - Output (Max): 75mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-UQFN (1.5x1.5)
Supply Voltage - Operating: 2.5 V to 12 V
Operating Supply Current: 2mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS22933ARSER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS22933ARSER
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS22933ARSER
IC TRPL LOAD SWITCH 8UQFN

IC TRPL LOAD SWITCH 8UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 033696-TPS22933ARSER TPS22933ARSER
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS22933ARSER Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
END - OF - LIFE - ERC81-004 - 1172378-ERC81-004 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Diode Type Schottky
View Details
2 suppliers