Fuji Electric Corp. of America END - OF - LIFE - ERC81-004 ERC81-004

Description
Manufacturer: Fuji Electric Win Source Part Number: 1172378-ERC81-004 Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 1172378-ERC81-004 Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - ERC81-004 - 1172378-ERC81-004 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - ERC81-004
1172378-ERC81-004
END - OF - LIFE - ERC81-004 1172378-ERC81-004
Manufacturer: Fuji Electric Win Source Part Number: 1172378-ERC81-004 Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Fuji Electric
Win Source Part Number: 1172378-ERC81-004
Manufacturer Homepage: www.fujielectric.co.jp/eng/fdt/scd
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Diode; 3 A; 0.55 V (Max.) @ 3 A; 40; 120 A; -40 degC; 150 degC - 70212468 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode; 3 A; 0.55 V (Max.) @ 3 A; 40; 120 A; -40 degC; 150 degC
70212468
Diode; 3 A; 0.55 V (Max.) @ 3 A; 40; 120 A; -40 degC; 150 degC 70212468
Features: Low VF Super High Speed Switching High Reliability By Planer Design Ultra Small Package, Possible for 5 mm Pitch Automatic Insertion Application: High Speed Switching

Features:

  • Low VF
  • Super High Speed Switching
  • High Reliability By Planer Design
  • Ultra Small Package, Possible for 5 mm Pitch Automatic Insertion
    Application:
  • High Speed Switching
Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Schottky Diodes Schottky Diodes
Product Number 1172378-ERC81-004 70212468
Product Name END - OF - LIFE - ERC81-004 Diode; 3 A; 0.55 V (Max.) @ 3 A; 40; 120 A; -40 degC; 150 degC
Package Lead-7
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100SCS - 16CYQ100SCS - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package M-TO257-3
View Details
Schottky barrier triple diode - BAT54VY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YG878C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8800 volts
View Details