Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22929DDBVR TPS22929DDBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 083951-TPS22929DDBVR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.8A Voltage - Load: 1.4 V to 5.5 V Rds On (Typ): 115 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FDC6331L; TPS22929ADBVR; TPS22929DDBVR; TPS22929DDBVT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083951-TPS22929DDBVR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.8A Voltage - Load: 1.4 V to 5.5 V Rds On (Typ): 115 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FDC6331L; TPS22929ADBVR; TPS22929DDBVR; TPS22929DDBVT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22929DDBVR
TPS22929DDBVR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22929DDBVR TPS22929DDBVR
Manufacturer: Texas Instruments Win Source Part Number: 083951-TPS22929DDBVR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.8A Voltage - Load: 1.4 V to 5.5 V Rds On (Typ): 115 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FDC6331L; TPS22929ADBVR; TPS22929DDBVR; TPS22929DDBVT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 083951-TPS22929DDBVR
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1.8A
Voltage - Load: 1.4 V to 5.5 V
Rds On (Typ): 115 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): FDC6331L; TPS22929ADBVR; TPS22929DDBVR; TPS22929DDBVT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22929DDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22929DDBVR
PMIC - Power Distribution Switches, Load Drivers TPS22929DDBVR
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet
Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Texas Instruments - 29AH8084 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Texas Instruments
29AH8084
Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Texas Instruments 29AH8084
POWER LOAD SWITCH, 5.5V, SOT-23-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.8A; On State Resistance:0.115ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SOT-23-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.8A; On State Resistance:0.115ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22929DDBVR TPS22929DDBVR 29AH8084
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22929DDBVR PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Texas Instruments
Voltage 1.4 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-314 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details