TPS22922 is a 3.6-V, 2-A load switch with controlled turn-on and quick output discharge, designed for portable electronics. It features a 33-mΩ ON-resistance at 1.8-V input, a 30-μs rise time, and a 65-Ω internal discharge resistor to ground when off. The device operates from 0.9 V to 3.6 V, with a quiescent current of 78 nA typical at 1.8 V and a shutdown current of 35 nA typical at 1.8 V. It is housed in a 6-pin DSBGA (YZP) package measuring 0.9 mm × 1.4 mm with 0.5-mm pitch and is characterized for operation from -40°C to 85°C. The control input accepts logic levels from 1.2 V to 3.3 V.
3.6V, 2A, 16m? Load Switch with Quick Output Discharge 6-DSBGA -40 to 85
Power Supply Support Circuit, Fixed, 1 Channel
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Power Supplies | IC Power Supplies |
| Product Number | TPS22922YZPR | TPS22922YZPR |
| Product Name | TPS22922 3.6V, 2A, 16m? Load Switch with Quick Output Discharge | |
| Package Type | Other; DSBGA | Other; DSBGA6 |