Texas Instruments Standard Linear and Logic PMIC - Power Distribution Switches, Load Drivers TPS22917DBVT

Description
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Datasheet
Description
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - TPS22917DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22917DBVT
PMIC - Power Distribution Switches, Load Drivers TPS22917DBVT
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet
Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Texas Instruments - 27AJ0378 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Texas Instruments
27AJ0378
Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Texas Instruments 27AJ0378
POWER LOAD SWITCH, 5.5V, SOT-23-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SOT-23-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22917DBVT 27AJ0378
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Texas Instruments
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Potential distribution module - 750-614/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details