Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS22916BYFPT

Description
Win Source Part Number: 1253218-TPS22916BYFP T Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 0V ~ 5.5V Rds On (Typ): 200mOhm Package / Case: 4-XFBGA, DSBGA Supplier Device Package: 4-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47461-6,296-4746 1-1,296-47461-2 Base Product Number: TPS22916
Request a Quote Datasheet
Description
Win Source Part Number: 1253218-TPS22916BYFP T Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 0V ~ 5.5V Rds On (Typ): 200mOhm Package / Case: 4-XFBGA, DSBGA Supplier Device Package: 4-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47461-6,296-4746 1-1,296-47461-2 Base Product Number: TPS22916
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253218-TPS22916BYFPT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253218-TPS22916BYFPT
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253218-TPS22916BYFPT
Win Source Part Number: 1253218-TPS22916BYFP T Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 0V ~ 5.5V Rds On (Typ): 200mOhm Package / Case: 4-XFBGA, DSBGA Supplier Device Package: 4-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47461-6,296-4746 1-1,296-47461-2 Base Product Number: TPS22916

Win Source Part Number: 1253218-TPS22916BYFPT
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 0V ~ 5.5V
Rds On (Typ): 200mOhm
Package / Case: 4-XFBGA, DSBGA
Supplier Device Package: 4-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47461-6,296-47461-1,296-47461-2
Base Product Number: TPS22916

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253218-TPS22916BYFPT
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901704 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details