Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22915BYFPR TPS22915BYFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272217-TPS22915BYFP R Packaging: Reel Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 4-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 4-XFBGA, DSBGA Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.05V ~ 5.5V Rds On: 37mOhm
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272217-TPS22915BYFP R Packaging: Reel Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 4-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 4-XFBGA, DSBGA Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.05V ~ 5.5V Rds On: 37mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22915BYFPR - TPS22915BYFPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22915BYFPR
TPS22915BYFPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22915BYFPR TPS22915BYFPR
Manufacturer: Texas Instruments Win Source Part Number: 1272217-TPS22915BYFP R Packaging: Reel Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 4-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 4-XFBGA, DSBGA Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.05V ~ 5.5V Rds On: 37mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 1272217-TPS22915BYFPR
Packaging: Reel
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 4-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 4-XFBGA, DSBGA
Current - Output (Maximum): 2A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 1.05V ~ 5.5V
Rds On: 37mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TPS22915BYFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22915BYFPR
PMIC - Power Distribution Switches, Load Drivers TPS22915BYFPR
IC PWR SWITCH N-CHAN 1:1 4DSBGA

IC PWR SWITCH N-CHAN 1:1 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22915BYFPR TPS22915BYFPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22915BYFPR PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
760 A Power Distribution Block - 1492-PD3C2127 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Potential distribution module - 830-800/000-305 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers