Manufacturer: Texas Instruments
Win Source Part Number: 092172-TPS22913CYZVR
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 1.4 V to 5.5 V
Rds On (Typ): 60 mOhm
Family Name: TPS22913
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DSBGA (0.9x0.9)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): FPF1203LUCX; AAT4280AIUV-3-T1; FPF1004;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
IC PWR SWITCH P-CHAN 1:1 4DSBGA
POWER LOAD SWITCH, 5.5V, DSBGA-4; Power Load Switch Type:-; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.06ohm; Distribution Switch Case Style:DSBGA; No. of Pins:4Pins; Thermal Protection:No; On / Enable Input RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | TPS22913CYZVR | TPS22913CYZVR | 28AH5754 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22913CYZVR | PMIC - Power Distribution Switches, Load Drivers | Power Load Switch, 5.5V, Dsbga-4; Power Load Switch Type Texas Instruments |
| Voltage | 1.4 V to 5.5 V | 5.5V |