LOAD SWITCH, 2A, 4DSBGA; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.063ohm;
IC PWR SWITCH P-CHAN 1:1 4DSBGA
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 28AH5753 | TPS22913BYZVT |
| Product Name | Load Switch, 2A, 4Dsbga; Power Load Switch Type Texas Instruments | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 5.5V |