Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22912CYZVR TPS22912CYZVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111394-TPS22912CYZV R Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.4 V to 5.5 V Rds On (Typ): 60 mOhm Family Name: TPS22912 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.9x0.9) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF1203LUCX; FPF1104; FPF1103; Introduction Date: May 07, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111394-TPS22912CYZV R Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.4 V to 5.5 V Rds On (Typ): 60 mOhm Family Name: TPS22912 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.9x0.9) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF1203LUCX; FPF1104; FPF1103; Introduction Date: May 07, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22912CYZVR
TPS22912CYZVR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22912CYZVR TPS22912CYZVR
Manufacturer: Texas Instruments Win Source Part Number: 1111394-TPS22912CYZV R Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.4 V to 5.5 V Rds On (Typ): 60 mOhm Family Name: TPS22912 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.9x0.9) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF1203LUCX; FPF1104; FPF1103; Introduction Date: May 07, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111394-TPS22912CYZVR
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 1.4 V to 5.5 V
Rds On (Typ): 60 mOhm
Family Name: TPS22912
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DSBGA (0.9x0.9)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): FPF1203LUCX; FPF1104; FPF1103;
Introduction Date: May 07, 2012
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22912CYZVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22912CYZVR
PMIC - Power Distribution Switches, Load Drivers TPS22912CYZVR
IC PWR SWITCH P-CHAN 1:1 4DSBGA

IC PWR SWITCH P-CHAN 1:1 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22912CYZVR TPS22912CYZVR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22912CYZVR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.4 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details