Manufacturer: Texas Instruments
Win Source Part Number: 092731-TPS22910AYZVR
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 1.4 V to 5.5 V
Rds On (Typ): 60 mOhm
Family Name: TPS22910
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DSBGA (0.9x0.9)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): FPF1203LUCX; XC8102AA01MR; FPF2488UCX; AVS1ACP08;
Introduction Date: November 14, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
LOAD SWITCH; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC PWR SWITCH P-CHAN 1:1 4DSBGA
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | TPS22910AYZVR | 27AJ0376 | TPS22910AYZVR |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22910AYZVR | Load Switch; Msl Texas Instruments | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 1.4 V to 5.5 V |