Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22903YFPR TPS22903YFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055478-TPS22903YFPR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1.1 V to 3.6 V Rds On (Typ): 66 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.8x0.8) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055478-TPS22903YFPR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1.1 V to 3.6 V Rds On (Typ): 66 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.8x0.8) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22903YFPR
TPS22903YFPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22903YFPR TPS22903YFPR
Manufacturer: Texas Instruments Win Source Part Number: 055478-TPS22903YFPR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1.1 V to 3.6 V Rds On (Typ): 66 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.8x0.8) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 055478-TPS22903YFPR
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 1.1 V to 3.6 V
Rds On (Typ): 66 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DSBGA (0.8x0.8)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22903YFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22903YFPR
PMIC - Power Distribution Switches, Load Drivers TPS22903YFPR
IC PWR SWITCH P-CHAN 1:1 4DSBGA

IC PWR SWITCH P-CHAN 1:1 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22903YFPR TPS22903YFPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22903YFPR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.1 V to 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details