Texas Instruments Standard Linear and Logic PMIC - Power Distribution Switches, Load Drivers TPS22860DBVR

Description
IC PWR SWITCH 1:1 SOT23-6
Datasheet
Description
IC PWR SWITCH 1:1 SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - TPS22860DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22860DBVR
PMIC - Power Distribution Switches, Load Drivers TPS22860DBVR
IC PWR SWITCH 1:1 SOT23-6

IC PWR SWITCH 1:1 SOT23-6

Supplier's Site Datasheet
Power Load Switch, High Side, Sot-23-6; Power Load Switch Type Texas Instruments - 28AH5752 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High Side, Sot-23-6; Power Load Switch Type Texas Instruments
28AH5752
Power Load Switch, High Side, Sot-23-6; Power Load Switch Type Texas Instruments 28AH5752
POWER LOAD SWITCH, HIGH SIDE, SOT-23-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:200mA; On State Resistance:0.92ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH SIDE, SOT-23-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:200mA; On State Resistance:0.92ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22860DBVR 28AH5752
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, High Side, Sot-23-6; Power Load Switch Type Texas Instruments
Current 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details