The TPS2226DBR is a dual-slot PC Card power-interface switch designed for notebook and desktop computers, providing controlled distribution of 3.3 V, 5 V, and 12 V to two PC Card sockets. It is packaged in a 30-pin SSOP (DB) package with dimensions suitable for surface-mount assembly, and operated within a temperature range of -40°C to 85°C. The device supports TTL-logic compatible control inputs, break-before-make switching, overcurrent reporting via an open-drain OC output, and independent shutdown via the SHDN pin. Current-limiting and thermal protection features comply with PC Card standards, eliminating the need for external fuses. The 12-V inputs (pins 7 and 24) must be externally connected. Quiescent current is not specified for this variant.
1A Dual-Slot PC Card Power Switch w/Serial Interface, 30-Pin Package 30-SSOP -40 to 85
Power Supply Support Circuit, Fixed, 2 Channel, BICMOS, PDSO30
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Power Supplies | IC Power Supplies |
| Product Number | TPS2226DBR | TPS2226DBR |
| Product Name | TPS2226 1A Dual-Slot PC Card Power Switch w/Serial Interface, 30-Pin Package | |
| Package Type | SSOP; Other; SSOP30 |