The TPS2223DB is a dual-slot PC Card power-interface switch designed for notebook and desktop computers, providing controlled distribution of 3.3 V and 5 V power to two PC Card sockets without 12 V switching. It is packaged in a 24-pin SSOP with dimensions of 530 mm length, 10.5 mm width, 4000 µm thickness, and a 4.1 mm alignment groove width. The device operates from -40°C to 85°C and features TTL-logic compatible inputs, break-before-make switching, short-circuit and thermal protection, and a typical quiescent current of 140 µA from a 5 V input. It meets PC Card standards and includes an open-drain overcurrent report output requiring an external pullup.
1A Dual-Slot PC Card Power Switch w/Serial Interface, No 12V Support 24-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS2223DB |
| Product Name | TPS2223 1A Dual-Slot PC Card Power Switch w/Serial Interface, No 12V Support |
| Package Type | Other; HTSSOP,SSOP |