Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2120YFPT

Description
Win Source Part Number: 1352724-TPS2120YFPT Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 42 pct. Type: Source Selector Switch MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Base Product Number: TPS2120 FET Type: N-Channel Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.8V ~ 22V Current - Output (Max): 3A
Request a Quote Datasheet
Description
Win Source Part Number: 1352724-TPS2120YFPT Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 42 pct. Type: Source Selector Switch MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Base Product Number: TPS2120 FET Type: N-Channel Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.8V ~ 22V Current - Output (Max): 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - 1352724-TPS2120YFPT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
1352724-TPS2120YFPT
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes 1352724-TPS2120YFPT
Win Source Part Number: 1352724-TPS2120YFPT Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 42 pct. Type: Source Selector Switch MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Base Product Number: TPS2120 FET Type: N-Channel Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.8V ~ 22V Current - Output (Max): 3A

Win Source Part Number: 1352724-TPS2120YFPT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 42 pct.
Type: Source Selector Switch
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 20-XFBGA, DSBGA
Supplier Device Package: 20-DSBGA
Base Product Number: TPS2120
FET Type: N-Channel
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.8V ~ 22V
Current - Output (Max): 3A

Buy Now Datasheet
PMIC - OR Controllers, Ideal Diodes - TPS2120YFPT - Lingto Electronic Limited
Shenzhen, China
PMIC - OR Controllers, Ideal Diodes
TPS2120YFPT
PMIC - OR Controllers, Ideal Diodes TPS2120YFPT
2.7-22V, 62M, 3A, PRIORITY POWER

2.7-22V, 62M, 3A, PRIORITY POWER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 1352724-TPS2120YFPT TPS2120YFPT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes PMIC - OR Controllers, Ideal Diodes
Supply Voltage Other; 2.8V ~ 22V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHC373PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details
Interface Transceiver IC - 702-SI3210-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details