Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2115PWRG4 TPS2115PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272180-TPS2115PWRG4 Packaging: Reel - TR Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Family Name: TPS2115 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Channel Type Type: N Current - Output (Maximum): 1.25A Alternative Parts (Cross-Reference): TPS2115PWR; TPS2115PW; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272180-TPS2115PWRG4 Packaging: Reel - TR Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Family Name: TPS2115 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Channel Type Type: N Current - Output (Maximum): 1.25A Alternative Parts (Cross-Reference): TPS2115PWR; TPS2115PW; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2115PWRG4 - 1272180-TPS2115PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2115PWRG4
1272180-TPS2115PWRG4
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2115PWRG4 1272180-TPS2115PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1272180-TPS2115PWRG4 Packaging: Reel - TR Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Family Name: TPS2115 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Channel Type Type: N Current - Output (Maximum): 1.25A Alternative Parts (Cross-Reference): TPS2115PWR; TPS2115PW; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272180-TPS2115PWRG4
Packaging: Reel - TR
Type: Source Selector Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 5.5 V
Internal Switch(s): Yes
Delay Time - ON: 1ms
Delay Time - OFF: 5ms
Family Name: TPS2115
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Channel Type Type: N
Current - Output (Maximum): 1.25A
Alternative Parts (Cross-Reference): TPS2115PWR; TPS2115PW;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2115PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2115PWRG4
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2115PWRG4
IC OR CTRLR SRC SELECT 8TSSOP

IC OR CTRLR SRC SELECT 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1272180-TPS2115PWRG4 TPS2115PWRG4
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2115PWRG4 Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 20V 75MW Diode and Rectifier - 284-SMS3923-079LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4489US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
 - BAS321/S501,115 - Rochester Electronics
Nexperia B.V.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details