Win Source Part Number: 1353193-TPS2115ADRBT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
Type: Source Selector Switch
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Base Product Number: TPS2115
FET Type: N-Channel
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Handheld/Mobile Devices
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.8V ~ 5.5V
Current - Output (Max): 2A
Current - Supply: 55 µA
Internal Switch(s): Yes
Delay Time - ON: 1 ms
Delay Time - OFF: 5 ms
IC OR CTRLR SRC SELECT 8SON
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1353193-TPS2115ADRBT | TPS2115ADRBT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes | PMIC - OR Controllers, Ideal Diodes |
| Supply Voltage | Other; 2.8V ~ 5.5V |