Manufacturer: Texas Instruments
Win Source Part Number: 1272175-TPS2114PW
Packaging: Tube
Type: Source Selector Switch
Mounting Style: SMD
Applications: Handheld/Mobile Devices
Supply Current: 55μA
Transistor Polarity: N-Channel
Internal Switch(s): Yes
Delay Time - ON: 500μs
Delay Time - OFF: 3ms
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Current - Output (Maximum): 750mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2114
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.8V ~ 5.5V
IC OR CTRLR SRC SELECT 8TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 1272175-TPS2114PW | TPS2114PW |
| Product Name | PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2114PW | Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes |
| Tj | -40 to 85 C (-40 to 185 F) |