Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113PWR TPS2113PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 108293-TPS2113PWR Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Current - Output (Max): 1.25A Family Name: TPS2113 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Alternative Parts (Cross-Reference): TPS2113PWG4; TPS2113PW; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 108293-TPS2113PWR Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Current - Output (Max): 1.25A Family Name: TPS2113 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Alternative Parts (Cross-Reference): TPS2113PWG4; TPS2113PW; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113PWR - 108293-TPS2113PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113PWR
108293-TPS2113PWR
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113PWR 108293-TPS2113PWR
Manufacturer: Texas Instruments Win Source Part Number: 108293-TPS2113PWR Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Current - Output (Max): 1.25A Family Name: TPS2113 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Alternative Parts (Cross-Reference): TPS2113PWG4; TPS2113PW; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108293-TPS2113PWR
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Polarity: N-Channel
Internal Switch(s): Yes
Delay Time - ON: 1ms
Delay Time - OFF: 5ms
Current - Output (Max): 1.25A
Family Name: TPS2113
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 55μA
Alternative Parts (Cross-Reference): TPS2113PWG4; TPS2113PW;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2113PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2113PWR
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2113PWR
IC OR CTRLR SRC SELECT 8TSSOP

IC OR CTRLR SRC SELECT 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 108293-TPS2113PWR TPS2113PWR
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113PWR Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
RF PIN Diode - SMP1330-040-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details