Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113APWRG4 TPS2113APWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 056232-TPS2113APWRG4 Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Current - Output (Max): 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056232-TPS2113APWRG4 Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Current - Output (Max): 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113APWRG4 - 056232-TPS2113APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113APWRG4
056232-TPS2113APWRG4
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113APWRG4 056232-TPS2113APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 056232-TPS2113APWRG4 Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Current - Output (Max): 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 056232-TPS2113APWRG4
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Polarity: N-Channel
Internal Switch(s): Yes
Delay Time - ON: 1ms
Delay Time - OFF: 5ms
Current - Output (Max): 1.25A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 55μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2113APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2113APWRG4
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2113APWRG4
IC OR CTRLR SRC SELECT 8TSSOP

IC OR CTRLR SRC SELECT 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 056232-TPS2113APWRG4 TPS2113APWRG4
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113APWRG4 Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z50FF3LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: TS862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details