Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2111PW TPS2111PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 033659-TPS2111PW Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Current - Output (Max): 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033659-TPS2111PW Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Current - Output (Max): 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2111PW - 033659-TPS2111PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2111PW
033659-TPS2111PW
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2111PW 033659-TPS2111PW
Manufacturer: Texas Instruments Win Source Part Number: 033659-TPS2111PW Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Current - Output (Max): 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033659-TPS2111PW
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Polarity: N-Channel
Internal Switch(s): Yes
Delay Time - ON: 1ms
Delay Time - OFF: 5ms
Current - Output (Max): 1.25A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 55μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2111PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2111PW
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2111PW
IC OR CTRLR SRC SELECT 8TSSOP

IC OR CTRLR SRC SELECT 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 033659-TPS2111PW TPS2111PW
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2111PW Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 863-1086-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 200 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - HR1N4466 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 130 mA
IR 0.3000 mA
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode, Schottky, 15Ma, 70V; Diode Configuration Nexperia - 25AC6212 - Newark, An Avnet Company
Specs
Diode Type Schottky
RoHS Compliant RoHS
VF 1 volts
View Details