Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2105DBVT TPS2105DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 900696-TPS2105DBVT Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TPS2105 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-3448-2, 296-3448-6, 296-3448-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900696-TPS2105DBVT Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TPS2105 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-3448-2, 296-3448-6, 296-3448-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2105DBVT - 900696-TPS2105DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2105DBVT
900696-TPS2105DBVT
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2105DBVT 900696-TPS2105DBVT
Manufacturer: Texas Instruments Win Source Part Number: 900696-TPS2105DBVT Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TPS2105 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-3448-2, 296-3448-6, 296-3448-1

Manufacturer: Texas Instruments
Win Source Part Number: 900696-TPS2105DBVT
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS2105
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-3448-2, 296-3448-6, 296-3448-1

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2105DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2105DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2105DBVT
IC OR CTRLR SRC SELECT SOT23-5

IC OR CTRLR SRC SELECT SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 900696-TPS2105DBVT TPS2105DBVT
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2105DBVT Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 24 volts
View Details