POWER LOAD SW, HIGH-SIDE, 5.5V, SOT-23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:1.3ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 29AH8079 |
| Product Name | Power Load Sw, High-Side, 5.5V, Sot-23-5; Power Load Switch Type Texas Instruments |
| Voltage | 5.5V |