Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2103DBVT TPS2103DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111358-TPS2103DBVT Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 500mA, 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 14μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111358-TPS2103DBVT Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 500mA, 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 14μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2103DBVT - 1111358-TPS2103DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2103DBVT
1111358-TPS2103DBVT
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2103DBVT 1111358-TPS2103DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111358-TPS2103DBVT Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 500mA, 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 14μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111358-TPS2103DBVT
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
FET Type: N and P-Channel
Internal Switch(s): Yes
Current - Output (Max): 500mA, 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 4 V
Operating Supply Current: 14μA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2103DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2103DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2103DBVT
IC OR CTRLR SRC SELECT SOT23-5

IC OR CTRLR SRC SELECT SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1111358-TPS2103DBVT TPS2103DBVT
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2103DBVT Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC201 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
QPL High Voltage Diode - JANTXV1N6523 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details