Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2103DBVR TPS2103DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033656-TPS2103DBVR Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 500mA, 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 14μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033656-TPS2103DBVR Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 500mA, 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 14μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2103DBVR - 033656-TPS2103DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2103DBVR
033656-TPS2103DBVR
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2103DBVR 033656-TPS2103DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033656-TPS2103DBVR Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 500mA, 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 14μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033656-TPS2103DBVR
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
FET Type: N and P-Channel
Internal Switch(s): Yes
Current - Output (Max): 500mA, 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 4 V
Operating Supply Current: 14μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2103DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2103DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2103DBVR
IC OR CTRLR SRC SELECT SOT23-5

IC OR CTRLR SRC SELECT SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 033656-TPS2103DBVR TPS2103DBVR
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2103DBVR Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - CLA4601-219-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type RF Diodes
View Details
Voltage Regulator diode (Zener diode) - HR1N4475US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 53 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Voltage regulator diodes - 1N4734A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers