Manufacturer: Texas Instruments
Win Source Part Number: 1111357-TPS2101DBVTG
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
FET Type: N and P-Channel
Internal Switch(s): Yes
Current - Output (Max): 500mA, 10mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 4 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 1111357-TPS2101DBVTG4 |
| Product Name | PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2101DBVTG4 |
| Tj | -40 to 70 C (-40 to 158 F) |