The TPS2101D is a dual-input, single-output MOSFET switch designed for power distribution applications. It operates within a voltage range of 2.7V to 4V and features an n-channel MOSFET with a maximum output current of 0.5A and a p-channel MOSFET for auxiliary input with a maximum output current of 0.01A. The device is equipped with advanced switch control logic that is compatible with both CMOS and TTL enable inputs. This MOSFET switch is notable for its low on-resistance, which enhances efficiency during operation, and it prevents reverse current flow due to the absence of parasitic diodes. The TPS2101D is available in both SOT-23-5 and SOIC-8 packages and is rated for operation in ambient temperatures ranging from -40°C to 70°C. Additionally, it offers robust electrostatic discharge protection, making it suitable for various applications, including notebook and desktop PCs, as well as portable devices.
2.7-4V Dual In/Single Out MOSFET, 0.5A Main/0.01A Aux Input, Act-Hi Enable, Comm. Temp. 8-SOIC -40 to 85
Power Supply Support Circuit, Fixed, 2 Channel, PDSO8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Power Supplies | IC Power Supplies |
| Product Number | TPS2101D | TPS2101D |
| Product Name | TPS2101 2.7-4V Dual In/Single Out MOSFET, 0.5A Main/0.01A Aux Input, Act-Hi Enable, Comm. Temp. | |
| Package Type | Other; SOIC,SOT-23 | SOIC; Other; SOIC8 |