Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2100DBVR TPS2100DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 797867-TPS2100DBVR Packaging: Reel package Type: Source Selector Switch Operating Temperature Range: -40°C ~ 70°C Package: SC-74A, SOT-753 Applications: Handheld/Mobile Devices Mounting: SMD FET Type: N and P-Channel Operating Supply Voltage: 2.7 V ~ 4 V Internal Switch(s): Yes Family Name: TPS2100 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: SOT-23-5 Current - Output (Maximum): 500mA, 10mA Alternative Parts (Cross-Reference): TPS2100DR; TPS2100D; TPS2100DBVTG4; TPS2100DBVRG4 ; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797867-TPS2100DBVR Packaging: Reel package Type: Source Selector Switch Operating Temperature Range: -40°C ~ 70°C Package: SC-74A, SOT-753 Applications: Handheld/Mobile Devices Mounting: SMD FET Type: N and P-Channel Operating Supply Voltage: 2.7 V ~ 4 V Internal Switch(s): Yes Family Name: TPS2100 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: SOT-23-5 Current - Output (Maximum): 500mA, 10mA Alternative Parts (Cross-Reference): TPS2100DR; TPS2100D; TPS2100DBVTG4; TPS2100DBVRG4 ; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2100DBVR - 797867-TPS2100DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2100DBVR
797867-TPS2100DBVR
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2100DBVR 797867-TPS2100DBVR
Manufacturer: Texas Instruments Win Source Part Number: 797867-TPS2100DBVR Packaging: Reel package Type: Source Selector Switch Operating Temperature Range: -40°C ~ 70°C Package: SC-74A, SOT-753 Applications: Handheld/Mobile Devices Mounting: SMD FET Type: N and P-Channel Operating Supply Voltage: 2.7 V ~ 4 V Internal Switch(s): Yes Family Name: TPS2100 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: SOT-23-5 Current - Output (Maximum): 500mA, 10mA Alternative Parts (Cross-Reference): TPS2100DR; TPS2100D; TPS2100DBVTG4; TPS2100DBVRG4 ; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797867-TPS2100DBVR
Packaging: Reel package
Type: Source Selector Switch
Operating Temperature Range: -40°C ~ 70°C
Package: SC-74A, SOT-753
Applications: Handheld/Mobile Devices
Mounting: SMD
FET Type: N and P-Channel
Operating Supply Voltage: 2.7 V ~ 4 V
Internal Switch(s): Yes
Family Name: TPS2100
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA
Manufacturer Package: SOT-23-5
Current - Output (Maximum): 500mA, 10mA
Alternative Parts (Cross-Reference): TPS2100DR; TPS2100D; TPS2100DBVTG4; TPS2100DBVRG4 ;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2100DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2100DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2100DBVR
IC OR CTRLR SRC SELECT SOT23-5

IC OR CTRLR SRC SELECT SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 797867-TPS2100DBVR TPS2100DBVR
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2100DBVR Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Single-Stage PIN Diode Limiter Module 0.50 to 6.0 GHz - SKY16601-555LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
Diode Applications Limiter
View Details
5 suppliers
3-Phase Bridges - FXSC3BH6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Three Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 600 volts
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Low leakage switching diode - BAS116H,115 - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
View Details
7 suppliers