Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS2097D

Description
Win Source Part Number: 1372363-TPS2097D Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: 0°C ~ 125°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Active Features: Status Flag Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: TPS2097 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 250mA Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 4 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 80mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1372363-TPS2097D Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: 0°C ~ 125°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Active Features: Status Flag Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: TPS2097 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 250mA Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 4 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1372363-TPS2097D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1372363-TPS2097D
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372363-TPS2097D
Win Source Part Number: 1372363-TPS2097D Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: 0°C ~ 125°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Active Features: Status Flag Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: TPS2097 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 250mA Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 4 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 80mOhm

Win Source Part Number: 1372363-TPS2097D
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: 0°C ~ 125°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Features: Status Flag
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: TPS2097
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 250mA
Output Type: N-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 4
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 80mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1372363-TPS2097D
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature 0.0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products