Manufacturer: Texas Instruments
Win Source Part Number: 139536-TPS2087D
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 4
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC, QUAD POWER DIST SW 16-SOIC; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOIC; No. of Pins:16Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
IC PWR SWITCH N-CHAN 1:1 16SOIC
TEXAS INSTRUMENTS TPS2087D.Power Distribution Switch, High Side, Active Low, 4 Outputs, 5.5V, 1A, SOIC-16
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | TPS2087D | 52AH7736 | TPS2087D | 815-TPS2087D |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2087D | Ic, Quad Power Dist Sw 16-Soic; Power Load Switch Type Texas Instruments | PMIC - Power Distribution Switches, Load Drivers | TEXAS INSTRUMENTS TPS2087D.Power Distribution Switch, High Side, Active Low, 4 Outputs, 5.5V, 1A, SOIC-16 |
| Voltage | 2.7 V to 5.5 V | 5.5V |