The TPS2082DG4 is a dual high-side power-distribution switch with 80-mΩ N-channel MOSFETs, rated for 500 mA continuous current per channel and a 1.0-A short-circuit current limit. It operates from 2.7 V to 5.5 V and features independent active-low enable inputs, overcurrent logic output, thermal protection, and undervoltage lockout. The device is housed in an 8-pin SOIC package with an operating temperature range of 0°C to 85°C and includes ESD protection. It is designed for applications involving heavy capacitive loads and short circuits, with automatic recovery from thermal shutdown and a maximum standby current of 10 μA.
0.7A 2.7 to 5.5V Dual (2 In/2 Out) High-Side MOSFET Switch IC Fault Reporting 2 Act-Low Enable 8-SOIC 0 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS2082DG4 |
| Product Name | TPS2082 0.7A 2.7 to 5.5V Dual (2 In/2 Out) High-Side MOSFET Switch IC Fault Reporting 2 Act-Low Enable |
| Package Type | Other; SOIC |