Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2064DGN TPS2064DGN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272137-TPS2064DGN Packaging: Tube Operating Temperature Range: 0°C ~ 105°C (TJ) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2064 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): XRP2528IHBTR-1-F; MAX1823BEUB; XRP2528IHB-1-F; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272137-TPS2064DGN Packaging: Tube Operating Temperature Range: 0°C ~ 105°C (TJ) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2064 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): XRP2528IHBTR-1-F; MAX1823BEUB; XRP2528IHB-1-F; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2064DGN
TPS2064DGN
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2064DGN TPS2064DGN
Manufacturer: Texas Instruments Win Source Part Number: 1272137-TPS2064DGN Packaging: Tube Operating Temperature Range: 0°C ~ 105°C (TJ) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2064 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): XRP2528IHBTR-1-F; MAX1823BEUB; XRP2528IHB-1-F; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272137-TPS2064DGN
Packaging: Tube
Operating Temperature Range: 0°C ~ 105°C (TJ)
Features: Status Flag
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 70 mOhm
Family Name: TPS2064
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): XRP2528IHBTR-1-F; MAX1823BEUB; XRP2528IHB-1-F;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2064DGN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2064DGN
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1801773-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details