Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2063DR TPS2063DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 712694-TPS2063DR Packaging: Reel Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 3 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: TPS2063 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 70mOhm
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 712694-TPS2063DR Packaging: Reel Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 3 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: TPS2063 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2063DR
TPS2063DR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2063DR TPS2063DR
Manufacturer: Texas Instruments Win Source Part Number: 712694-TPS2063DR Packaging: Reel Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 3 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: TPS2063 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 70mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 712694-TPS2063DR
Packaging: Reel
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Supply Voltage: Not Required
Number of Outputs: 3
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2063
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 70mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TPS2063DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2063DR
PMIC - Power Distribution Switches, Load Drivers TPS2063DR
IC PWR SWTCH N-CH 1:2/1:1 16SOIC

IC PWR SWTCH N-CH 1:2/1:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2063DR TPS2063DR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2063DR PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 3
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-306 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details