Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2062D TPS2062D

Description
Manufacturer: Texas Instruments Win Source Part Number: 081600-TPS2062D Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081600-TPS2062D Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2062D
TPS2062D
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2062D TPS2062D
Manufacturer: Texas Instruments Win Source Part Number: 081600-TPS2062D Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081600-TPS2062D
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 1A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2062D - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2062D
PMIC - Power Distribution Switches, Load Drivers TPS2062D
IC PWR SWITCH N-CHAN 1:2 8SOIC

IC PWR SWITCH N-CHAN 1:2 8SOIC

Supplier's Site Datasheet
TEXAS INSTRUMENTS TPS2062D.Power Distribution Switch, Current Limited, High Side, Active Low, 2 Outputs, 5.5V, 1.5A, SOIC-8 - 815-TPS2062D - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS TPS2062D.Power Distribution Switch, Current Limited, High Side, Active Low, 2 Outputs, 5.5V, 1.5A, SOIC-8
815-TPS2062D
TEXAS INSTRUMENTS TPS2062D.Power Distribution Switch, Current Limited, High Side, Active Low, 2 Outputs, 5.5V, 1.5A, SOIC-8 815-TPS2062D
TEXAS INSTRUMENTS TPS2062D.Power Distribution Switch, Current Limited, High Side, Active Low, 2 Outputs, 5.5V, 1.5A, SOIC-8

TEXAS INSTRUMENTS TPS2062D.Power Distribution Switch, Current Limited, High Side, Active Low, 2 Outputs, 5.5V, 1.5A, SOIC-8

Supplier's Site
Ic, Power Dis Switch, Dual, 1A; Power Load Switch Type Texas Instruments - 28AH5738 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Dis Switch, Dual, 1A; Power Load Switch Type Texas Instruments
28AH5738
Ic, Power Dis Switch, Dual, 1A; Power Load Switch Type Texas Instruments 28AH5738
IC, POWER DIS SWITCH, DUAL, 1A; Power Load Switch Type:Dual High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

IC, POWER DIS SWITCH, DUAL, 1A; Power Load Switch Type:Dual High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2062D TPS2062D 815-TPS2062D 28AH5738
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2062D PMIC - Power Distribution Switches, Load Drivers TEXAS INSTRUMENTS TPS2062D.Power Distribution Switch, Current Limited, High Side, Active Low, 2 Outputs, 5.5V, 1.5A, SOIC-8 Ic, Power Dis Switch, Dual, 1A; Power Load Switch Type Texas Instruments
Voltage 2.7 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details