Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061CDBVT TPS2061CDBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272128-TPS2061CDBVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Load Discharge, Status Flag Package: SC-74A, SOT-753 Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 96 mOhm Family Name: TPS2061C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): AP2181AW-7; AP2161AW-7; MIC2091-1YM5; Introduction Date: December 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272128-TPS2061CDBVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Load Discharge, Status Flag Package: SC-74A, SOT-753 Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 96 mOhm Family Name: TPS2061C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): AP2181AW-7; AP2161AW-7; MIC2091-1YM5; Introduction Date: December 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061CDBVT
TPS2061CDBVT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061CDBVT TPS2061CDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1272128-TPS2061CDBVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Load Discharge, Status Flag Package: SC-74A, SOT-753 Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 96 mOhm Family Name: TPS2061C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): AP2181AW-7; AP2161AW-7; MIC2091-1YM5; Introduction Date: December 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272128-TPS2061CDBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Load Discharge, Status Flag
Package: SC-74A, SOT-753
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 5.5 V
Rds On (Typ): 96 mOhm
Family Name: TPS2061C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): AP2181AW-7; AP2161AW-7; MIC2091-1YM5;
Introduction Date: December 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Load Switch, 5.5V, 1A, Act Lw, 5Sot23; Power Load Switch Type Texas Instruments - 28AH5736 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch, 5.5V, 1A, Act Lw, 5Sot23; Power Load Switch Type Texas Instruments
28AH5736
Load Switch, 5.5V, 1A, Act Lw, 5Sot23; Power Load Switch Type Texas Instruments 28AH5736
LOAD SWITCH, 5.5V, 1A, ACT LW, 5SOT23; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:1.55A; On State Resistance:0.096ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

LOAD SWITCH, 5.5V, 1A, ACT LW, 5SOT23; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:1.55A; On State Resistance:0.096ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - TPS2061CDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2061CDBVT
PMIC - Power Distribution Switches, Load Drivers TPS2061CDBVT
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2061CDBVT 28AH5736 TPS2061CDBVT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061CDBVT Load Switch, 5.5V, 1A, Act Lw, 5Sot23; Power Load Switch Type Texas Instruments PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-383 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details