Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061CDBVR TPS2061CDBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033631-TPS2061CDBVR Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 96 mOhm Family Name: TPS2061C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2181AW-7; AP2161AW-7; BD2225G; BD2247G-TR; Introduction Date: December 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033631-TPS2061CDBVR Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 96 mOhm Family Name: TPS2061C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2181AW-7; AP2161AW-7; BD2225G; BD2247G-TR; Introduction Date: December 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061CDBVR - TPS2061CDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061CDBVR
TPS2061CDBVR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061CDBVR TPS2061CDBVR
Manufacturer: Texas Instruments Win Source Part Number: 033631-TPS2061CDBVR Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 96 mOhm Family Name: TPS2061C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2181AW-7; AP2161AW-7; BD2225G; BD2247G-TR; Introduction Date: December 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033631-TPS2061CDBVR
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 96 mOhm
Family Name: TPS2061C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): AP2181AW-7; AP2161AW-7; BD2225G; BD2247G-TR;
Introduction Date: December 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2061CDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2061CDBVR
PMIC - Power Distribution Switches, Load Drivers TPS2061CDBVR
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2061CDBVR TPS2061CDBVR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061CDBVR PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-870/000-040 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details