Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2054DRG4 TPS2054DRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100865-TPS2054DRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 141.690917 mg Number of Pins: 16 Number of Outputs: 4 Categories: PMIC - Hot Swap Controllers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100865-TPS2054DRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 141.690917 mg Number of Pins: 16 Number of Outputs: 4 Categories: PMIC - Hot Swap Controllers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2054DRG4 - 1100865-TPS2054DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2054DRG4
1100865-TPS2054DRG4
PMIC - PMIC - Hot Swap Controllers - TPS2054DRG4 1100865-TPS2054DRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100865-TPS2054DRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 141.690917 mg Number of Pins: 16 Number of Outputs: 4 Categories: PMIC - Hot Swap Controllers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100865-TPS2054DRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Weight: 141.690917 mg
Number of Pins: 16
Number of Outputs: 4
Categories: PMIC - Hot Swap Controllers
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1100865-TPS2054DRG4
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2054DRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 9210631P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active High
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details