Texas Instruments IC PWR SWTCH N-CH 1:2/1:1 16SOIC TPS2053DRG4

Description
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Description
IC PWR SWTCH N-CH 1:2/1:1 16SOIC

Suppliers

Company
Product
Description
Supplier Links
IC PWR SWTCH N-CH 1:2/1:1 16SOIC - 815-TPS2053DRG4 - Utmel Electronic Limited
Hong Kong, China
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
815-TPS2053DRG4
IC PWR SWTCH N-CH 1:2/1:1 16SOIC 815-TPS2053DRG4
IC PWR SWTCH N-CH 1:2/1:1 16SOIC

IC PWR SWTCH N-CH 1:2/1:1 16SOIC

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Power Supplies
Product Number 815-TPS2053DRG4
Product Name IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Package Type SOIC; Other; 16-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Board Mount Modules - AHE2815SF/HBB - 1230845-AHE2815SF/HBB - Win Source Electronics
Specs
Output Voltage 15 volts
Output Power 20 watts
View Details
Gates and Inverters - 74LVT14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2.7 to 3.6 volts
View Details
Gates and Inverters - 74LVC2GU04DCKRG4 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 6-TSSOP, SC-88, SOT-363
Input Voltage 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details