Texas Instruments Standard Linear and Logic PMIC - Power Distribution Switches, Load Drivers TPS2052BDRBT

Description
IC PWR SWITCH N-CHAN 1:2 8SON
Datasheet
Description
IC PWR SWITCH N-CHAN 1:2 8SON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - TPS2052BDRBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2052BDRBT
PMIC - Power Distribution Switches, Load Drivers TPS2052BDRBT
IC PWR SWITCH N-CHAN 1:2 8SON

IC PWR SWITCH N-CHAN 1:2 8SON

Supplier's Site Datasheet
Power Load Switch, High Side, , Son-8; Power Load Switch Type Texas Instruments - 28AH5735 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High Side, , Son-8; Power Load Switch Type Texas Instruments
28AH5735
Power Load Switch, High Side, , Son-8; Power Load Switch Type Texas Instruments 28AH5735
POWER LOAD SWITCH, HIGH SIDE, , SON-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:SON; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH SIDE, , SON-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:SON; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2052BDRBT 28AH5735
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, High Side, , Son-8; Power Load Switch Type Texas Instruments
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-463/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details