Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2052BDGNRG4 TPS2052BDGNRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 852789-TPS2052BDGNRG 4 Features: Power Switch/Driver Package: Reel - TR Family Name: TPS2052 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852789-TPS2052BDGNRG 4 Features: Power Switch/Driver Package: Reel - TR Family Name: TPS2052 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2052BDGNRG4
TPS2052BDGNRG4
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2052BDGNRG4 TPS2052BDGNRG4
Manufacturer: Texas Instruments Win Source Part Number: 852789-TPS2052BDGNRG 4 Features: Power Switch/Driver Package: Reel - TR Family Name: TPS2052 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 852789-TPS2052BDGNRG4
Features: Power Switch/Driver
Package: Reel - TR
Family Name: TPS2052
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2052BDGNRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2052BDGNRG4
PMIC - Power Distribution Switches, Load Drivers TPS2052BDGNRG4
IC PWR SWITCH N-CHAN 1:2 8MSOP

IC PWR SWITCH N-CHAN 1:2 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2052BDGNRG4 TPS2052BDGNRG4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2052BDGNRG4 PMIC - Power Distribution Switches, Load Drivers
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 1237433 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 8
Outlets Type f - german schuko
View Details