Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
TEXAS INSTRUMENTS
TPS2051BDBVT -- POWER SWITCH ICS
Texas Instruments
Power Switch ICs
TPS2051BDBVT
Description
USB Power SW Hi Side Single 2.7V SOT23-5
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
USB Power SW Hi Side Single 2.7V SOT23-5
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
6622384P
Power Switch ICs
6622384P
USB Power SW Hi Side Single 2.7V SOT23-5
USB Power SW Hi Side Single 2.7V SOT23-5
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
9224729
Power Switch ICs
9224729
USB Power SW Hi Side Single 2.7V SOT23-5
USB Power SW Hi Side Single 2.7V SOT23-5
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
IC Interfaces
IC Interfaces
Product Number
6622384P
9224729
Product Name
Power Switch ICs
Power Switch ICs
Technology
USB
USB
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Interface Transceiver IC
AAS33051LLEATR-5
Specs
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.7V ~ 18V
View Details
WAGO
Human Machine Interface (HMI)
762-4305/8000-002
Specs
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Nexperia B.V.
Hex inverting Schmitt trigger
74AHCT14D-Q100,118
Specs
Features
RoHS
Supply Voltage
Other; +7.0
Package Type
SOT108-1 SOT108-1
View Details
Texas Instruments
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs
5962-8867301LA
Specs
Technology
ALS
Device Type
Transceiver
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers