IC PWR SWITCH N-CHANNEL 1:2 8DIP
Power Switch/Driver 1:1 N-Channel 250mA 8-PDIP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | TPS2046P | TPS2046P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Packing Method | Bulk; Tube; Bulk,Tube; Other | Tube; Tube; Other |
| Driver Type | High-side | |
| Number of Outputs | 2; 2 |