Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS2046BD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320387-TPS2046BD Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Tube Features: Status Flag Standard Package: 75 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 250mA Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS2046BDG4,TPS2046B DG4-ND,296-34584-5,2 156-TPS2046BD,TPS204 6BD-ND,TEXTISTPS2046 BD Base Product Number: TPS2046 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320387-TPS2046BD Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Tube Features: Status Flag Standard Package: 75 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 250mA Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS2046BDG4,TPS2046B DG4-ND,296-34584-5,2 156-TPS2046BD,TPS204 6BD-ND,TEXTISTPS2046 BD Base Product Number: TPS2046 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1320387-TPS2046BD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1320387-TPS2046BD
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1320387-TPS2046BD
Manufacturer: Texas Instruments Win Source Part Number: 1320387-TPS2046BD Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Tube Features: Status Flag Standard Package: 75 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 250mA Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS2046BDG4,TPS2046B DG4-ND,296-34584-5,2 156-TPS2046BD,TPS204 6BD-ND,TEXTISTPS2046 BD Base Product Number: TPS2046 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320387-TPS2046BD
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Tube
Features: Status Flag
Standard Package: 75
Mounting: Surface Mount
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 250mA
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 70mOhm
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS2046BDG4,TPS2046BDG4-ND,296-34584-5,2156-TPS2046BD,TPS2046BD-ND,TEXTISTPS2046BD
Base Product Number: TPS2046
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320387-TPS2046BD
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901698P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details