IC PWR SWITCH N-CHAN 1:2 8SOIC
Power Switch/Driver 1:1 N-Channel 250mA 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | TPS2046ADR | TPS2046ADR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| Package Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Packing Method | Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side |