Texas Instruments TPS2042B Dual, Current-Limited, Power-Distribution Switches TPS2042BDGNG4

Description
Dual, Current-Limited, Power-Distribution Switches 8-MSOP-PowerPAD -40 to 85
Request a Quote
Description
Dual, Current-Limited, Power-Distribution Switches 8-MSOP-PowerPAD -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS2042B is a dual, current-limited power-distribution switch designed for applications involving heavy capacitive loads and short circuits. It features a high-side N-channel MOSFET with a typical on-resistance of 70m,Ѷ and supports a continuous current of 500mA. The device operates within a voltage range of 2.7V to 5.5V and includes thermal and short-circuit protection mechanisms to ensure safe operation. The current limit is accurately set between 0.75A and 1.25A, with an automatic recovery from thermal shutdown. The TPS2042B also incorporates undervoltage lockout and a deglitched fault report output, which helps prevent glitches during power-up. It is available in an 8-pin MSOP-PowerPAD package and is suitable for applications requiring reliable power distribution with minimal current surges during switching.

Datasheet Summary
Powered by GS/AI

The TPS2042B is a dual, current-limited power-distribution switch designed for applications involving heavy capacitive loads and short circuits. It features a high-side N-channel MOSFET with a typical on-resistance of 70m,Ѷ and supports a continuous current of 500mA. The device operates within a voltage range of 2.7V to 5.5V and includes thermal and short-circuit protection mechanisms to ensure safe operation. The current limit is accurately set between 0.75A and 1.25A, with an automatic recovery from thermal shutdown. The TPS2042B also incorporates undervoltage lockout and a deglitched fault report output, which helps prevent glitches during power-up. It is available in an 8-pin MSOP-PowerPAD package and is suitable for applications requiring reliable power distribution with minimal current surges during switching.

Suppliers

Company
Product
Description
Supplier Links
TPS2042B Dual, Current-Limited, Power-Distribution Switches - TPS2042BDGNG4 - Texas Instruments
Dallas, TX, United States
TPS2042B Dual, Current-Limited, Power-Distribution Switches
TPS2042BDGNG4
TPS2042B Dual, Current-Limited, Power-Distribution Switches TPS2042BDGNG4
Dual, Current-Limited, Power-Distribution Switches 8-MSOP-PowerPAD -40 to 85

Dual, Current-Limited, Power-Distribution Switches 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
IC PWR SWITCH N-CHAN 1:2 8MSOP - 815-TPS2042BDGNG4 - Utmel Electronic Limited
Hong Kong, China
IC PWR SWITCH N-CHAN 1:2 8MSOP
815-TPS2042BDGNG4
IC PWR SWITCH N-CHAN 1:2 8MSOP 815-TPS2042BDGNG4
IC PWR SWITCH N-CHAN 1:2 8MSOP

IC PWR SWITCH N-CHAN 1:2 8MSOP

Supplier's Site

Technical Specifications

  Texas Instruments Utmel Electronic Limited
Product Category IC Power Supplies IC Power Supplies
Product Number TPS2042BDGNG4 815-TPS2042BDGNG4
Product Name TPS2042B Dual, Current-Limited, Power-Distribution Switches IC PWR SWITCH N-CHAN 1:2 8MSOP
Package Type Other; MSOP-PowerPAD,SOIC,SON SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DCV010515 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
CSD95372AQ5M 60A Synchronous Buck NexFET? Power Stage with temperature sense - CSD95372AQ5M - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
DCV010515 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers