Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2042BDGNG4 TPS2042BDGNG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272092-TPS2042BDGNG 4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2042B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): RT9712BGF; RT9712DGF; XRP2528IHB-F; Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272092-TPS2042BDGNG 4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2042B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): RT9712BGF; RT9712DGF; XRP2528IHB-F; Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2042BDGNG4 - TPS2042BDGNG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2042BDGNG4
TPS2042BDGNG4
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2042BDGNG4 TPS2042BDGNG4
Manufacturer: Texas Instruments Win Source Part Number: 1272092-TPS2042BDGNG 4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2042B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): RT9712BGF; RT9712DGF; XRP2528IHB-F; Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272092-TPS2042BDGNG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 70 mOhm
Family Name: TPS2042B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): RT9712BGF; RT9712DGF; XRP2528IHB-F;
Introduction Date: August 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2042BDGNG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2042BDGNG4
PMIC - Power Distribution Switches, Load Drivers TPS2042BDGNG4
IC PWR SWITCH N-CHAN 1:2 8MSOP

IC PWR SWITCH N-CHAN 1:2 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2042BDGNG4 TPS2042BDGNG4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2042BDGNG4 PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-185/100-000 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details