Texas Instruments Power Switch ICs TPS2034D

Description
TPS2034 2A power dist sw high-EN, SOIC8
Request a Quote
Description
TPS2034 2A power dist sw high-EN, SOIC8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Switch ICs - 5171056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
5171056
Power Switch ICs 5171056
TPS2034 2A power dist sw high-EN, SOIC8

TPS2034 2A power dist sw high-EN, SOIC8

Supplier's Site
Power Switch ICs - 1791647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1791647
Power Switch ICs 1791647
TPS2034 2A power dist sw high-EN, SOIC8

TPS2034 2A power dist sw high-EN, SOIC8

Supplier's Site
Power Switch ICs - 5171056P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
5171056P
Power Switch ICs 5171056P
TPS2034 2A power dist sw high-EN, SOIC8

TPS2034 2A power dist sw high-EN, SOIC8

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 5171056 5171056P
Product Name Power Switch ICs Power Switch ICs
Technology USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1827158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn3030
View Details
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
16-bit bus transceiver; 3-state - 74ABT16245BDGG,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260807-SI32192-A-ZM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers